Altech Corp. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Features: Polyamide 6 25 % Glass Fiber Reinforced Metric Threads | |
| Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads | |
| Features: Polyamide 6 25 % Glass Fiber Reinforced PG Threads | |
| Features: Nickel-Plated Brass Characteristics: Metric Threads | |
| Features: Nickel-Plated Brass Characteristics: PG Thread | |
| Features: Nickel-Plated Brass Characteristics: PG Threads | |
| Features: Nickel-Plated Brass Metric Threads |