High voltage fuses for distribution circuits, suitable for indoor or outdoor use, are supplied standardly with striker pins. The 200HH7.2-192 fuse has a length of 192 mm (7.56 in.), a diameter of 53 mm (2.09 in.), and is rated for 3/7.2 kV with a current rating of 200 A. It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200HH7.2-192 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |