The 16NH00AM-6 is an NH-series knife-blade fuse rated for motor protection up to 660V AC with a current rating of 16 A. It features knife blades at both ends for mounting into fuse bases and has dimensions of 79 mm overall length, 52 mm body length, 42.5 mm depth, 28 mm width, 6 mm blade thickness, and a fixing center of 110 mm. It conforms to VDE 0636 and IEC 269 standards, and carries a green imprint for operating class aM.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 16A 660VAC RECT
Fuse;Pwr Dist;Fast Acting;16A;Class aM;Dims 2.05x1.1x1.67";Blade
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 16NH00AM-6 | 16NH00AM-6 | 16NH00AM-6 | 70025231 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Pwr Dist;Fast Acting;16A;Class aM;Dims 2.05x1.1x1.67";Blade |
| Fuse Type | Blade | Blade | ||
| Mounting | Replaceable | Socket | ||
| Approvals / Standards | IEC; VDE | |||
| Rated Voltage | 660 volts | 660 volts | 660 volts |