The 100NZ03GL is a slow-blow Neozed fuse rated for 100 amps at 380V AC and 250V DC, operating under class gL/gG with a color-coded red pop-out indicator for visual blow detection. It has a body diameter of 22.5 mm, conforms to DIN 49522 dimensions, and is designed for use with appropriate D03-sized screw caps and fuse bases. The fuse tip and adapter ring are sized to prevent incorrect installation in lower-rated circuits.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100NZ03GL |
| Product Name | Slow Blow Neozed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |