The 160NH00AM is a knife-blade fuse in the NH00 size, rated for motor protection up to 660 V AC with a current rating of 160 A. It features knife blades at both ends for mounting into fuse bases and complies with VDE 0636 / IEC 269 standards. Its overall dimensions are 79 mm in length, 28 mm in width, 42.5 mm in depth, with 6 mm blade thickness and 110 mm center-to-center mounting distance. The fuse is identified by a green imprint and is designed for slow overload and fast short-circuit protection in motor applications.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 160A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 160NH00AM | 160NH00AM | 160NH00AM |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |