Fast-acting cylinder fuses for motor protection, rated for 12 A at 690 V AC, with a C14 x 51 size (14 mm diameter, 51 mm length), porcelain body, and metal end caps. Breaking capacity is 80 kA. Weight is 19 g. Complies with IEC 60269-1 and IEC 602-2, and dimensions conform to NFC 60200, NFC 63210, and NFC 63211. Available with striker pin option. Operating class is aM.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 12C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |