Cylinder fuses for industrial protection of motors and drives are available in a 22 x 58 mm size with slow blow characteristics (Operating Class gL/gG), rated up to 100 A at 500 V AC, with a breaking capacity of 100 kA. The fuse has a porcelain body with metal caps, weighs 51 g, and meets IEC 60269-1 and IEC 602-2 standards with dimensions compliant to NFC 60200, NFC 63210, and NFC 63211.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |