Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCR's. The part is available in Size 3 with knife blades and a center indicator for visual trip indication. It has a voltage rating of 1000 V AC and a current rating of 8 A. The fuse complies with IEC, DIN, and VDE standards. Dimensions are approximately 50 mm width, 73 mm height, 60 mm depth, and 110 mm fixing length. The center indicator allows for mounting an adapter and microswitch for remote indication. The part is incompatible with flap indicator fuses.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1000SB3C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |