The 10D27SB is a slow-blow Diazed fuse rated for 10 amps at 500V AC, designed for cable, equipment, and conductor protection up to 500V AC. It features a color-coded red pop-out indicator for visible blow indication and is compatible with DII-sized fuse bases and screw caps. The fuse body has a diameter of 27mm (1.07 in.) and complies with VDE 0636 and IEC 269 standards for operating class gL/gG. It is packaged in quantities of 5 per standard pack.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 10A 500VAC
0.197 in. L, 500 VAC Slow Blow Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
Fuse bases can be panel Mounted or snapped onto a standard 35mm DIN rail.
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 10D27SB | 10D27SB | 10D27SB | 70025302 |
| Product Name | Slow Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Diazed;Slow Blow;10A;Sz DII-E 27;Class gL/gG;Dims 0.52x1.97";Glass;500VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |