Fast-acting cylinder fuses for motor protection, rated for 0.5 A at 500 V AC, with dimensions of 10 mm diameter by 38 mm length, and a breaking capacity of 100 kA. The fuse has a porcelain body, metal end caps, contact material CuZn28 with silver plating, and weighs 7.5 g. Compliance is with IEC 60269-1 and IEC 602-2, and dimensions conform to NFC 60200, NFC 63210, and NFC 63211 standards.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0.5C10x38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |