Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCR's. They are available in three sizes with threaded holes in the metal end caps and can be supplied with a flap indicator or a center indicator for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. These fuses comply with IEC, DIN, and VDE standards and are rated for operation up to 600V AC or 1000V AC, with current ratings from 8A to 100A depending on the variant. Approximate dimensions are specified to DIN 43653, with body dimensions varying by size and terminal type.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125SB1C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |