The 160NH0GL is a knife-blade fuse rated for 160 A and 500 V AC, designed for line protection in power distribution applications. It has a gL/gG operating class, providing slow-acting overload and fast-acting short circuit protection. The fuse measures 125 mm in overall length, with a body width of 29 mm, blade width of 6 mm, and blade thickness of 15 mm, and features knife blades at both ends for mounting into fuse bases. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 160A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 160NH0GL | 160NH0GL | 160NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |