Slow-blow cylinder fuses for line protection, rated 16 A and 660 V AC, with a 22 mm diameter and 58 mm length, feature porcelain bodies and metal end caps, weigh 51 g each, and comply with IEC 60269-1 and IEC 602-2 standards. They meet NFC 60200, NFC 63210, and NFC 63211 dimensional specifications and offer a breaking capacity of 80 kA.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |