Cylinder fuses in the 14 x 51 size are designed for industrial protection of motors and resistive loads, with a slow blow characteristic operating under classes gL/gG. They feature metal end caps and a porcelain body, with a breaking capacity of up to 80 kA for current ratings between 2 A and 25 A. The fuse measures 14 mm in diameter and 51 mm in length, and weighs 19 g. It complies with IEC 60269-1 and IEC 602-2 standards, and dimensions follow NFC 60200, NFC 63210, and NFC 63211. The 12C14x51GI variant is rated for 400 V AC, with a current rating of 12 A, and has a black imprint. It is also available with a striker pin, designated by suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 12C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |