High voltage fuses are used in distribution circuits for indoor or outdoor applications and are supplied standardly with striker pins. The 160HH24-537 belongs to a series with four lengths, including a 537 mm (21.14 in.) variant, and operates at voltage ranges up to 24 kV. This fuse has a diameter of 85 mm (3.35 in.), complies with IEC, DIN, and VDE standards, and is rated for a current of 160 A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160HH24-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |