Altech Corp. Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Product Name Notes
H1U
MS4
S1E
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays