High voltage fuses are designed for distribution circuits and suitable for indoor or outdoor use, supplied standardly with striker pins. The 10HH12-442 fuse operates at 6/12 kV and has a length of 442 mm (17.40 in.) with a diameter of 85 mm (3.35 in.). It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10HH12-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |