The 100NH0GR-6 is a knife-blade fuse in the NH0 series, rated for semiconductor protection up to 660V AC with a current rating of 100A. It features knife blades for mounting into fuse bases, with overall dimensions of 125 mm in length, 29 mm in width, and 15 mm in blade thickness, complying with DIN 43620. The fuse operates under the aR/gR standard for full-range short-circuit protection and carries a red, orange, or blue imprint typical of semiconductor protection class. It is designed for applications requiring ultra-fast blow characteristics to protect devices like diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100NH0GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |