The 100SM00GR is a stud-mount semiconductor fuse with a gR operating class, providing full-range overload and short-circuit protection for semiconductor devices up to 660V AC. It has a current rating of 100 A and is designed for mounting with a stud. The fuse conforms to VDE 0636 and IEC 269 standards.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |