Fast-acting cylinder fuses for motor protection, rated at 10 A and 500 V AC, with a C10 x 38 size (10.3 mm diameter, 38 mm length), porcelain body, and copper-zinc alloy contacts with silver plating. The fuse has a breaking capacity of 100 kA and complies with IEC 60269-1 and IEC 602-2 standards. It meets dimensional requirements defined by NFC 61200, NFC 63210, and NFC 63211. The fuse weighs 7.5 g and is marked with a green imprint indicating aM classification. A striker pin option is available with the suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CARTRIDGE 10A 500VAC 5AG
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 10C10X38AM | 10C10X38AM | 10C10X38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |