Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The fuse has a Size 1 square body with knife blades and a center indicator for visual trip indication. It is rated for 100 V AC and complies with IEC, DIN, and VDE standards. The body dimensions are 51 mm in width, 51 mm in depth, and 50 mm in height, with a fixing length of 110 mm. An adapter and microswitch can be mounted on the center indicator for remote indication.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100SB1C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |