The 0.5C10x38GI is a slow-blow cylinder fuse for line protection, rated at 0.5 A and 500 V AC, with a C10 x 38 size measuring 10.3 mm in diameter and 38 mm in length. It features metal caps and a porcelain body, complies with IEC 60269-1 and IEC 602-2 standards, and meets dimensions specified by NFC 61200, NFC 63210, and NFC 63211. The fuse has a breaking capacity of 100 kA and weighs 7.5 g. It is designed for protection of resistive loads and is marked with a black imprint indicating its operating class (GL/gL/gG).
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0.5C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |