The 16NZ01GL is a slow-blow Neozed fuse rated for up to 380V AC and 250V DC, designed for cable, line, and equipment protection. It has a pink pop-out indicator and fits into D01-sized Screw Caps and Fuse Bases. The fuse body has a diameter of 11mm and conforms to DIN 49522 dimensions. It operates in accordance with VDE 0636 / IEC 269 standards under the gL/gG classification. The fuse tip diameter matches the Adapter Ring D01 to prevent installation in higher-rated circuits.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 16A 380VAC/250VDC
Neozed Fuse, Slow Blow, 380 VAC, (0.43 " D, 1.42 " L)
380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 16NZ01GL | 16NZ01GL | 16NZ01GL | 70025343 |
| Product Name | Slow Blow Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Neozed;Slow Blow;16A;Sz D01;Class gL/gG;Dims 0.43x1.42";Glass;380VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |