The 10NH0GL is a knife-blade fuse rated for 10 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and belongs to the NH0 series with a body length of 125 mm, width of 29 mm, and blade thickness of 6 mm. The fuse operates under the gL/gG class, providing slow-acting overload and short-circuit protection, and is compatible with panel or DIN rail-mounted fuse bases. Its overall dimensions follow DIN 43620 standards, with a center-to-center fixing distance of 110 mm.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |