The 125NH0GR-6 is a knife-blade fuse in the NH0 size, rated for semiconductor protection up to 660V AC with a current rating of 125A, belonging to the gR operating class. It features knife blades at both ends for mounting into fuse bases and has physical dimensions of 125 mm length, 29 mm width, 28 mm depth, and 15 mm blade thickness, with a fixing center at 110 mm. The fuse conforms to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 125A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 125NH0GR-6 | 125NH0GR-6 | 125NH0GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |