The 16NH0AM fuse is a knife-blade motor protection fuse rated for up to 500V AC, with a current rating of 16A. It has a body length of 125 mm, blade width of 29 mm, and overall dimensions consistent with the NH0/B size class. The fuse features knife blades at both ends for mounting into fuse bases and is marked for operating class aM, providing slow overload protection and fast short-circuit protection for motor applications. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |