The 100NH1GL is a knife-blade fuse rated for 100 A and 500 V AC, designed for line protection in power distribution applications with an operating class of gL/gG. It features a NH1/C package with overall dimensions of 135 mm in length, 29 mm in blade width, and 15 mm in blade thickness, and mounts into fuse bases via knife blades at both ends. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 100A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 100NH1GL | 100NH1GL | 100NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |