16SM00CGR is a stud-mount semiconductor fuse with full-range protection (class gR) for short circuit and overload conditions, rated for 660V AC, and compliant with IEC, DIN, and VDE standards. It features a super fast blow characteristic and is designed for protection of devices such as diodes and SCRs. The fuse has a stud-mount configuration with dimensions consistent with the NH00C/SM series: overall length of 100 mm, body diameter of 20 mm, and an end-to-end stud spacing of 80 mm. It is marked with typical semiconductor fuse imprints such as Ultra Rapid™ or Recticur™.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |