Altech Corp. Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C | |
| Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C | |
| Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C |