The 100NH2AM fuse is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 100 A. It has an overall length of 150 mm, a body width of 40 mm, and a blade thickness of 6 mm, designed for mounting in fuse bases. It complies with VDE 0636 and IEC 269 standards and features a green imprint. The fuse belongs to the NH2 size family, which shares common dimensions and mounting characteristics.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |