The NH 16SM00GR is a stud-mounted semiconductor fuse with a gR operating class, rated for 16 A at 660 V AC, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It features a knife-blade style mounting with a stud mount configuration and complies with VDE 0636 and IEC 269 standards. The physical dimensions follow DIN 43653.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |