The 160NH1GL is an NH series knife-blade fuse rated for 160 A at 500 V AC, designed for line protection with operating class gL/gG. It features knife blades at both ends for mounting into fuse bases and has physical dimensions of 135 mm length, 29 mm blade width, 40 mm blade thickness, and a center-to-center fixing distance of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 160A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 160NH1GL | 160NH1GL | 160NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |