The 10D27SC is a semiconductor protection Diazed fuse, rated for 10 A at 500 V AC, designed to protect devices like diodes and SCRs with current-limiting characteristics. It has a diameter of 27 mm (1.07 in.) and conforms to VDE 0636 / IEC 269 standards, with an operating class of gR. The fuse body is color-coded brown, and it is compatible with D27C screw caps and D27B fuse bases, which support panel or DIN rail mounting. The fuse features a visible pop-out indicator when blown.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 10A 500VAC
Diazed (BoTTLe) DII-E 27 Type Fuses, 500 VAC, 1.97 " L
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 10D27SC | 10D27SC | 10D27SC | 70025210 |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Diazed;Semi;10A;Sz DII-E 27;Class gR;Dims 0.52x1.97";Glass;Threaded Stud |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating |