Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCR's. This part is available in size 1 with a flap indicator, rated for 160 A at 600 V AC, and features knife blades with an 80 mm fixing length. It complies with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm width, 51 mm depth, and 52 mm height. The fuse body is designed for mounting with a holder and is identifiable by a printed rating marked in red, orange, or blue. Adapter and microswitch compatibility is not applicable due to the flap indicator configuration.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160SB1F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |