Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available with knife blades in two fixing lengths, 80 mm and 110 mm, and are rated for operation up to 1000 V AC. The 1000SB3F8-6 variant is a Size 3 fuse with a flap indicator, conforming to IEC, DIN, and VDE standards. Dimensions are approximately 51 mm in width, 51 mm in depth, 75 mm in height, and the knife blade thickness is 10 mm. Flap indicators are incompatible with adapter and microswitch mounting provisions designed for center indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1000SB3F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |