Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade terminals in two mounting lengths, 80 mm (3.15 in) and 110 mm (4.33 in), and comply with IEC, DIN, and VDE standards. The fuse 1000SB3F0-1 is a variant with a 1000 V AC voltage rating, a 1 A current rating, size 3, Class aR, flap indicator, and terminal dimensions of 51 mm width, 75 mm height, and 51 mm depth. It includes provisions for mounting an adapter and microswitch for remote indication. Dimensions conform to DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1000SB3F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |