The 180SM00CAR-L is a stud-mounted semiconductor fuse with a microswitch holder, part of the NH stud-mount series offering partial range aR protection for short circuit protection of semiconductor devices. It operates up to 660V AC and complies with IEC, DIN, and VDE standards. The fuse has a super fast blow characteristic, typical of aR class fuses, and is designated with red, orange, or blue imprint. Dimensions match the NH00/SM-L series: length 97 mm, body width 28 mm, connector diameter 50 mm, and stud length 120 mm, as defined by DIN 43653.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 180SM00CAR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |