The 160NH00AR-6 is an NH00-size knife blade fuse rated for semiconductor protection up to 660V AC with a current rating of 160 A, operating under class aR. It has knife blades at both ends for mounting into fuse bases and shares the NH00 physical dimensions: overall length of 79 mm, body length of 53 mm, body depth of 40 mm, blade width of 21 mm, and blade thickness of 6 mm, with a fixing center at 110 mm. The fuse is designed for fast-acting short circuit protection of semiconductor devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 160A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 160NH00AR-6 | 160NH00AR-6 | 160NH00AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |