Fast-acting cylinder fuses for motor protection, rated for 10 A at 400 V AC, with a C8 x 32 size, porcelain body, metal end caps, and a breaking capacity of 50 kA. The part complies with IEC 60269-1 and IEC 60269-2 standards, and meets NFC 61200, NFC 63210, and NFC 63211 dimensional requirements. Weight is 4 g. Typical marking is "aM" in green imprint. Available with or without striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CARTRIDGE 10A 400VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 10C8X32AM | 10C8X32AM | 10C8X32AM |
| Product Name | Fast Blow 8 X 32 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | UL (optional feature); IEC; VDE |