The 125SM00GR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, offering full-range overload and short circuit protection for devices like diodes and SCRs. It operates at 660V AC with a current rating of 125 A and complies with operating class gR. The fuse is designed for mounting on a stud and includes a microswitch for indication. Dimensions conform to DIN 43653, with an overall height of 120 mm and a base width of 50 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
FUSE SQUARE 125A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 125SM00GR-L | 125SM00GR-L | 125SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Stud Mount | ||
| Approvals / Standards | IEC; VDE |