The 10NH0AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC with a slow overload and fast short-circuit response. It has a current rating of 10 A and operates under the aM class. The fuse features knife blades for mounting into fuse bases, with an overall length of 125 mm, body width of 29 mm, and blade width of 6 mm. All NH fuses in this series have a fixing center distance of 110 mm.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |