Slow-blow cylinder fuses for line protection, rated for 16 A at 500 V AC, with an 8 x 32 mm ceramic body and metal end caps, meeting IEC 60269-1 and IEC 602-2 standards and complying with NFC 61200, NFC 63210, and NFC 63211 dimensions. Weight is 4 g per unit. Breaking capacity is 50 kA for this size variant.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |