The 125SM00CGR-L is a stud-mount semiconductor fuse with a microswitch holder, rated for 125 A at 660 V AC, complying with IEC, DIN, and VDE standards. It belongs to the gR operating class, providing full-range overload and short-circuit protection for semiconductor devices such as diodes and SCRs. The fuse features a super fast blow characteristic and has a red, orange, or blue imprint. Dimensions are consistent with the NH00C/SM-L series: 55 mm height, 80 mm length, 100 mm center-to-center spacing, 28 mm blade width, and 50 mm blade thickness.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
FUSE SQUARE 125A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 125SM00CGR-L | 125SM00CGR-L | 125SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Stud Mount | ||
| Approvals / Standards | IEC; VDE |