Fast-acting cylinder fuses for motor protection, rated for 16 A at 500 V AC, with a breaking capacity of 100 kA, in a C10 x 38 size (10.3 mm diameter by 38 mm length) and weighing 7.5 g each. The fuse body is porcelain with metal caps, and it meets IEC 60269-1 and IEC 602-2 standards with dimensions compliant to NFC 61200, NFC 63210, and NFC 63211.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CARTRIDGE 16A 500VAC 5AG
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 16C10X38AM | 16C10X38AM | 16C10X38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |