The 16C8x32GI is a slow-blow cylinder fuse rated for 16 A at 400 V AC, designed for line protection in industrial applications such as motor and resistive load circuits. It features a porcelain body with metal end caps, measures 8 mm in diameter and 32 mm in length, and has a breaking capacity of 50 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 61200, NFC 63210, and NFC 63211 dimensional requirements. Each fuse weighs 4 g and is marked with a black imprint depicting gL and gG classifications.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |