The 100NH2GR-6 is a knife-blade fuse in the NH2 size, rated for 100 A at 660 V AC, designed for semiconductor protection with a gR operating class. It features knife blades for mounting into fuse bases, with overall dimensions of 150 mm in length, 40 mm in blade width, 53 mm in blade thickness, and a fixing center at 110 mm, per DIN 43620. The fuse is compatible with panel or DIN rail-mounted bases and meets VDE 0636 / IEC 269 standards for full-range short circuit and overload protection of semiconductor devices.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100NH2GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |