The 16NH00GR-6 is a NH00-size knife-blade fuse rated for semiconductor protection up to 660V AC with a current rating of 16A, operating under class gR. It features knife blades for mounting into fuse bases, with an overall length of 79mm, body width of 21mm, and blade thickness of 6mm. The fuse is designed for short-circuit protection of semiconductor devices and is marked with a red, orange, or blue imprint typical of gR-class fuses.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 16A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 16NH00GR-6 | 16NH00GR-6 | 16NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |