The 1C14x51AM is a fast-acting cylinder fuse rated for 1 A at 690 V AC, designed for motor protection with a breaking capacity of 80 kA. It features a C14 x 51 dimensions (14 mm diameter, 51 mm length), porcelain body, and copper-zinc contacts with silver plating. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 60200, NFC 63210, and NFC 63211 dimensional specifications. Weight is 19 g per unit.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |