The 100D33FB is a fast-blow Diazed fuse rated for 100 amps at 500V AC, designed for equipment protection up to 500V AC with a 750V option. It features a color-coded pop-out indicator for visible blow indication and is compatible with DIII fuse bases and accessories. The fuse body has a diameter of 33 mm (1.30 in), conforming to DIN 49515 dimensions. It is housed in a bottle-style ceramic body with screw cap and base mounting, and meets the CEE-16 fast-blow standard. The fuse tip diameter matches the adapter screw to prevent incorrect installation in lower-rated circuits.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100D33FB |
| Product Name | Fast Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |