High Voltage Fuses for 10/24 kV systems, with a 442 mm (17.40 in.) length and 85 mm (3.35 in.) diameter, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 125A variant is rated for 10/24 kV operation.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125HH24-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |